EPF8636ALI84-4
EPF8636ALI84-4
Obsolete
Description:  IC FPGA 68 I/O 84PLCC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 32800
EPF8636ALI84-4 vs EPF8636ALC84-4
Manufacturer
Series
FLEX 8000
FLEX 8000
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
63
63
Number of Logic Elements/Cells
504
504
Total RAM Bits
-
-
Number of I/O
68
68
Number of Gates
6000
6000
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
84-LCC (J-Lead)
84-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
84-PLCC (29.31x29.31)