Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EPF6010AFC256-3
EPF6010AFC256-3
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 171 I/O 256FBGA
Manufacturer:
Intel
Datasheet:
EPF6010AFC256-3 Datasheet
History Price: Obsolete
In Stock: 17100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPF6010AFC256-3 vs EPF8636ARC208-4
Part No
EPF6010AFC256-3
EPF8636ARC208-4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Altera
Series
FLEX 6000
FLEX 8000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
88
63
Number of Logic Elements/Cells
880
504
Total RAM Bits
-
-
Number of I/O
171
136
Number of Gates
10000
6000
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
256-BGA
208-BFQFP Exposed Pad
Supplier Device Package
256-FBGA (17x17)
208-RQFP (28x28)