Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EPF10K50BC356-4
EPF10K50BC356-4
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 246 I/O 356BGA
Manufacturer:
Altera
Datasheet:
EPF10K50BC356-4 Datasheet
History Price: $222.62000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPF10K50BC356-4 vs EPF8636ALC84-3
Part No
EPF10K50BC356-4
EPF8636ALC84-3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Intel
Series
FLEX-10K
FLEX 8000
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
360
63
Number of Logic Elements/Cells
-
504
Total RAM Bits
-
-
Number of I/O
246
68
Number of Gates
-
6000
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
356-LBGA
84-LCC (J-Lead)
Supplier Device Package
356-BGA (35x35)
84-PLCC (29.31x29.31)