EPF10K250ABC600-2
EPF10K250ABC600-2
Active
Description:  LOADABLE PLD, 0.6NS PBGA600
Manufacturer:  Altera
History Price: $1,123.13000
In Stock: 9100
EPF10K250ABC600-2 vs EPF8636ARC208-4
Manufacturer
Series
FLEX-10K
FLEX 8000
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1520
63
Number of Logic Elements/Cells
12160
504
Total RAM Bits
40960
-
Number of I/O
470
136
Number of Gates
310000
6000
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
600-BGA
208-BFQFP Exposed Pad
Supplier Device Package
600-BGA (45x45)
208-RQFP (28x28)