Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EPF10K100ABC356-2N
EPF10K100ABC356-2N
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 274 I/O 356BGA
Manufacturer:
Intel
Datasheet:
EPF10K100ABC356-2N Datasheet
History Price: Obsolete
In Stock: 1100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPF10K100ABC356-2N vs EPF8636ARC208-4
Part No
EPF10K100ABC356-2N
EPF8636ARC208-4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Altera
Series
FLEX-10KA
FLEX 8000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
624
63
Number of Logic Elements/Cells
4992
504
Total RAM Bits
24576
-
Number of I/O
274
136
Number of Gates
158000
6000
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
356-LBGA
208-BFQFP Exposed Pad
Supplier Device Package
356-BGA (35x35)
208-RQFP (28x28)