EPCS64SI16NGA
EPCS64SI16NGA
Obsolete
Description:  IC CONFIG DEVICE
Manufacturer:  Intel
History Price: Obsolete
In Stock: 12700
EPCS64SI16NGA vs EPCQL256F24IN
Manufacturer
Series
EPCS
EPCQ-L
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
64Mb
256Mb
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-TBGA
Supplier Device Package
16-SOIC
24-FBGA (6x8)