EPCS16SI16N
EPCS16SI16N
Obsolete
Description:  IC CONFIG DEVICE 16MBIT 16SOIC
Manufacturer:  Intel
Datasheet:   EPCS16SI16N Datasheet
History Price: Obsolete
In Stock: 45000
EPCS16SI16N vs EPCQ32SI8N
Manufacturer
Series
EPCS
EPCQ
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
16Mb
32Mb
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC