EPCQL512F24IN
EPCQL512F24IN
Obsolete
Description:  IC QUAD-SERIAL LOW VOLTAGE CONFI
Manufacturer:  Intel
History Price: Obsolete
In Stock: 32800
EPCQL512F24IN vs EPCS16SI16N
Manufacturer
Series
EPCQ-L
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
512Mb
16Mb
Voltage - Supply
1.7V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-FBGA (6x8)
16-SOIC