Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCQ64SI16N
EPCQ64SI16N
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 64MBIT 16SOIC
Manufacturer:
Intel
Datasheet:
EPCQ64SI16N Datasheet
History Price: Obsolete
In Stock: 39500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPCQ64SI16N vs EPCE4QC100
Part No
EPCQ64SI16N
EPCE4QC100
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPCQ
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
64Mb
4MB
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
100-BQFP
Supplier Device Package
16-SOIC
100-PQFP (20x14)