Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCQ32SI8N
EPCQ32SI8N
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 32MBIT 8SOIC
Manufacturer:
Intel
Datasheet:
EPCQ32SI8N Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPCQ32SI8N vs EPCQ16SI8N
Part No
EPCQ32SI8N
EPCQ16SI8N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPCQ
EPCQ
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
32Mb
16Mb
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC