EPCQ32SI8N
EPCQ32SI8N
Obsolete
Description:  IC CONFIG DEVICE 32MBIT 8SOIC
Manufacturer:  Intel
Datasheet:   EPCQ32SI8N Datasheet
History Price: Obsolete
In Stock: 34000
EPCQ32SI8N vs EPCE4QC100
Manufacturer
Series
EPCQ
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
32Mb
4MB
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
100-BQFP
Supplier Device Package
8-SOIC
100-PQFP (20x14)