Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCE16QC100
EPCE16QC100
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 100QFP
Manufacturer:
Intel
Datasheet:
EPCE16QC100 Datasheet
History Price: Obsolete
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPCE16QC100 vs EPC8QC100DM
Part No
EPCE16QC100
EPC8QC100DM
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPC
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
16Mb
8MB
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
100-BQFP
Supplier Device Package
100-PQFP (20x14)
100-PQFP (20x14)