EPC8QI100N
EPC8QI100N
Obsolete
Description:  IC CONFIG DEVICE 8MBIT 100QFP
Manufacturer:  Intel
Datasheet:   EPC8QI100N Datasheet
History Price: Obsolete
In Stock: 36400
EPC8QI100N vs EPCS1SI8
Manufacturer
Series
EPC
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
1Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
100-PQFP (20x14)
8-SOIC