Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC8QI100
EPC8QI100
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 8MBIT 100QFP
Manufacturer:
Intel
Datasheet:
EPC8QI100 Datasheet
History Price: Obsolete
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC8QI100 vs EPCQ128ASI16N
Part No
EPC8QI100
EPCQ128ASI16N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPCQ-A
Packaging
Tray
Tube
Status
Obsolete
Active
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
128Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-PQFP (20x14)
16-SOIC