EPC8QC100DM
EPC8QC100DM
Obsolete
Description:  IC CONFIG DEVICE
Manufacturer:  Intel
Datasheet:   EPC8QC100DM Datasheet
History Price: Obsolete
In Stock: 43100
EPC8QC100DM vs EPCQ256SI16N
Manufacturer
Series
EPC
EPCQ
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
256Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-PQFP (20x14)
16-SOIC