Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC8QC100DM
EPC8QC100DM
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE
Manufacturer:
Intel
Datasheet:
EPC8QC100DM Datasheet
History Price: Obsolete
In Stock: 43100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC8QC100DM vs EPCE8QC100N
Part No
EPC8QC100DM
EPCE8QC100N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
8MB
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
100-BQFP
Supplier Device Package
100-PQFP (20x14)
100-PQFP (20x14)