EPC23102ENGRT
EPC23102ENGRT
Active
Description:  IC HALF BRIDGE DRIVER 35A 13WQFN
Manufacturer:  EPC
History Price: $9.08000
In Stock: 28400
EPC23102ENGRT vs EPC23101ENGRT
Manufacturer
Series
ePower
ePower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge
Applications
AC Motors, DC Motors, DC-DC Converters, General Purpose
General Purpose
Interface
Logic, PWM
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
NMOS
NMOS
Rds On (Typ)
5.2mOhm LS, 5.2mOhm HS
-
Current - Output / Channel
35A
65A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 80V
Voltage - Load
10V ~ 80V
10V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
-
Fault Protection
Current Limiting, ESD, Over Voltage, UVLO
-
Mounting Type
Surface Mount, Wettable Flank
Surface Mount, Wettable Flank
Package / Case
13-PowerWFQFN
-
Supplier Device Package
13-WQFN-HR (3.5x5)
-