EPC1064VPC8
EPC1064VPC8
Active
Description:  CONFIG MEMORY, 64KX1, SERIAL
Manufacturer:  Altera
Datasheet:   EPC1064VPC8 Datasheet
History Price: $4.20000
In Stock: 1500
EPC1064VPC8 vs EPCQ16ASI8N
Manufacturer
Series
EPC
EPCQ-A
Packaging
Bulk
Tube
Status
Active
Active
Programmable Type
OTP
In System Programmable
Memory Size
65kb
16Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃ (TA)
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC