Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Altera EPC1064TC32
EPC1064TC32
Active
Memory - Configuration Proms for FPGAs
Description:
CONFIG MEMORY, 64KX1, SERIAL
Manufacturer:
Altera
Datasheet:
EPC1064TC32 Datasheet
History Price: $2.20000
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC1064TC32 vs EPCQL1024F24IN
Part No
EPC1064TC32
EPCQL1024F24IN
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Altera
Intel
Series
EPC
EPCQ-L
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
1Gb
Voltage - Supply
4.75V ~ 5.25V
1.7V ~ 2V
Operating Temperature
0℃ ~ 70℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
24-LBGA
Supplier Device Package
32-TQFP (7x7)
24-FBGA (6x8)