EPC1064PC8
EPC1064PC8
Obsolete
Description:  IC CONFIG DEVICE 65KBIT 8DIP
Manufacturer:  Intel
Datasheet:   EPC1064PC8 Datasheet
History Price: Obsolete
In Stock: 27100
EPC1064PC8 vs EPCS128SI16N
Manufacturer
Series
EPC
EPCS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
128Mb
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC