Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC1064PC8
EPC1064PC8
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 65KBIT 8DIP
Manufacturer:
Intel
Datasheet:
EPC1064PC8 Datasheet
History Price: Obsolete
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC1064PC8 vs EPC4QI100N
Part No
EPC1064PC8
EPC4QI100N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
4MB
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
100-BQFP
Supplier Device Package
8-PDIP
100-PQFP (20x14)