Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Altera EPC1064LI20
EPC1064LI20
Obsolete
Memory - Configuration Proms for FPGAs
Description:
CONFIG MEMORY, 64KX1, SERIAL
Manufacturer:
Altera
Datasheet:
EPC1064LI20 Datasheet
History Price: $6.06000
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC1064LI20 vs EPCQL512F24IN
Part No
EPC1064LI20
EPCQL512F24IN
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Altera
Intel
Series
EPC
EPCQ-L
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
512Mb
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 2V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
24-TBGA
Supplier Device Package
20-PLCC (9x9)
24-FBGA (6x8)