Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Cirrus Logic EP9315-IBZ
EP9315-IBZ
Obsolete
Embedded - Microprocessors
Description:
IC MPU EP9 200MHZ 352BGA
Manufacturer:
Cirrus Logic
Datasheet:
EP9315-IBZ Datasheet
History Price: Obsolete
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP9315-IBZ vs EP9312-CB
Part No
EP9315-IBZ
EP9312-CB
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Cirrus Logic
Cirrus Logic
Series
EP9
EP9
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
200MHz
Co-Processors/DSP
Math Engine; MaverickCrunch?
Math Engine; MaverickCrunch?
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
Yes
Yes
Display & Interface Controllers
Keypad, LCD, Touchscreen
Keypad, LCD, Touchscreen
Ethernet
1/10/100Mbps (1)
1/10/100Mbps (1)
SATA
-
-
USB
USB 2.0 (3)
USB 2.0 (3)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
Hardware ID
Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
352-BBGA
352-BBGA