EP4SGX70HF35C2N
EP4SGX70HF35C2N
Obsolete
Description:  IC FPGA 488 I/O 1152FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 42500
EP4SGX70HF35C2N vs EP4SGX70DF29C4
Manufacturer
Series
Stratix IV GX
Stratix IV GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2904
2904
Number of Logic Elements/Cells
72600
72600
Total RAM Bits
7564880
7564880
Number of I/O
488
372
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
780-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
780-FBGA (29x29)