Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP4SGX70DF29C4
EP4SGX70DF29C4
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 372 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP4SGX70DF29C4 Datasheet
History Price: Obsolete
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP4SGX70DF29C4 vs EP4SGX70DF29I4
Part No
EP4SGX70DF29C4
EP4SGX70DF29I4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Stratix IV GX
Stratix IV GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2904
2904
Number of Logic Elements/Cells
72600
72600
Total RAM Bits
7564880
7564880
Number of I/O
372
372
Number of Gates
-
-
Voltage - Supply
0.87V ~ 0.93V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
780-FBGA (29x29)