EP4CE10E22C8L
EP4CE10E22C8L
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $44.81425
In Stock: 46600
EP4CE10E22C8L vs EP4SGX530NF45C4
Manufacturer
Series
Cyclone IV E
Stratix IV GX
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
645
21248
Number of Logic Elements/Cells
10320
531200
Total RAM Bits
423936
28033024
Number of I/O
91
920
Number of Gates
-
-
Voltage - Supply
0.97V ~ 1.03V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
1932-BBGA, FCBGA
Supplier Device Package
144-EQFP (20x20)
1932-FBGA, FC (45x45)