EP4CE10E22C7N
EP4CE10E22C7N
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $40.73000
In Stock: 34400
EP4CE10E22C7N vs EP4SGX70DF29I4G
Manufacturer
Series
Cyclone IV E
Stratix IV GX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
645
2904
Number of Logic Elements/Cells
10320
72600
Total RAM Bits
423936
7564880
Number of I/O
91
372
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
780-BBGA, FCBGA
Supplier Device Package
144-EQFP (20x20)
780-FBGA (29x29)