Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP4CE10E22A7N
EP4CE10E22A7N
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 91 I/O 144EQFP
Manufacturer:
Intel
Datasheet:
EP4CE10E22A7N Datasheet
History Price: $81.47733
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP4CE10E22A7N vs EP4SGX70HF35C3
Part No
EP4CE10E22A7N
EP4SGX70HF35C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Cyclone IV E
Stratix IV GX
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
645
2904
Number of Logic Elements/Cells
10320
72600
Total RAM Bits
423936
7564880
Number of I/O
91
488
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
0.87V ~ 0.93V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
1152-BBGA, FCBGA
Supplier Device Package
144-EQFP (20x20)
1152-FBGA (35x35)