EP3SL70F780I3G
EP3SL70F780I3G
Active
Description:  IC FPGA 488 I/O 780FBGA
Manufacturer:  Intel
History Price: $2,690.04139
In Stock: 36800
EP3SL70F780I3G vs EP3SL70F484I4LN
Manufacturer
Series
Stratix III L
Stratix III L
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2700
2700
Number of Logic Elements/Cells
67500
67500
Total RAM Bits
2699264
2699264
Number of I/O
488
296
Number of Gates
-
-
Voltage - Supply
0.86V ~ 1.15V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
484-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
484-FBGA (23x23)