EP3SL70F780C4L
EP3SL70F780C4L
Obsolete
Description:  IC FPGA 488 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 200
EP3SL70F780C4L vs EP3SL50F780I4LN
Manufacturer
Series
Stratix III L
Stratix III L
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2700
1900
Number of Logic Elements/Cells
67500
47500
Total RAM Bits
2699264
2184192
Number of I/O
488
488
Number of Gates
-
-
Voltage - Supply
0.86V ~ 1.15V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
780-FBGA (29x29)