EP3SL70F484I3N
EP3SL70F484I3N
Obsolete
Description:  IC FPGA 296 I/O 484FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 2600
EP3SL70F484I3N vs EP3SL70F780C4
Manufacturer
Series
Stratix III L
Stratix III L
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2700
2700
Number of Logic Elements/Cells
67500
67500
Total RAM Bits
2699264
2699264
Number of I/O
296
488
Number of Gates
-
-
Voltage - Supply
0.86V ~ 1.15V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA, FCBGA
780-BBGA, FCBGA
Supplier Device Package
484-FBGA (23x23)
780-FBGA (29x29)