Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP3SL70F484C4L
EP3SL70F484C4L
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 296 I/O 484FBGA
Manufacturer:
Intel
Datasheet:
EP3SL70F484C4L Datasheet
History Price: Obsolete
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP3SL70F484C4L vs EP3SL70F780C2G
Part No
EP3SL70F484C4L
EP3SL70F780C2G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Stratix III L
Stratix III L
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2700
2700
Number of Logic Elements/Cells
67500
67500
Total RAM Bits
2699264
2699264
Number of I/O
296
488
Number of Gates
-
-
Voltage - Supply
0.86V ~ 1.15V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA, FCBGA
780-BBGA, FCBGA
Supplier Device Package
484-FBGA (23x23)
780-FBGA (29x29)