EP3SL50F484I3G
EP3SL50F484I3G
Active
Description:  IC FPGA 296 I/O 484FBGA
Manufacturer:  Intel
History Price: $1,497.79017
In Stock: 34200
EP3SL50F484I3G vs EP3SL70F484I4L
Manufacturer
Series
Stratix III L
Stratix III L
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1900
2700
Number of Logic Elements/Cells
47500
67500
Total RAM Bits
2184192
2699264
Number of I/O
296
296
Number of Gates
-
-
Voltage - Supply
0.86V ~ 1.15V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA, FCBGA
484-BBGA, FCBGA
Supplier Device Package
484-FBGA (23x23)
484-FBGA (23x23)