EP3C55F780C6
EP3C55F780C6
Active
Description:  IC FPGA 377 I/O 780FBGA
Manufacturer:  Intel
History Price: $545.71361
In Stock: 13900
EP3C55F780C6 vs EP3SL70F780I3N
Manufacturer
Series
Cyclone III
Stratix III L
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3491
2700
Number of Logic Elements/Cells
55856
67500
Total RAM Bits
2396160
2699264
Number of I/O
377
488
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BGA
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
780-FBGA (29x29)