Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP3C55F780C6
EP3C55F780C6
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 377 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP3C55F780C6 Datasheet
History Price: $545.71361
In Stock: 13900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP3C55F780C6 vs EP3SL70F780C3N
Part No
EP3C55F780C6
EP3SL70F780C3N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Cyclone III
Stratix III L
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3491
2700
Number of Logic Elements/Cells
55856
67500
Total RAM Bits
2396160
2699264
Number of I/O
377
488
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BGA
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
780-FBGA (29x29)