EP3C10F256C8
EP3C10F256C8
Active
Description:  IC FPGA 182 I/O 256FBGA
Manufacturer:  Intel
History Price: $56.65022
In Stock: 100
EP3C10F256C8 vs EP3SL70F780C3
Manufacturer
Series
Cyclone III
Stratix III L
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
645
2700
Number of Logic Elements/Cells
10320
67500
Total RAM Bits
423936
2699264
Number of I/O
182
488
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
780-BBGA, FCBGA
Supplier Device Package
256-FBGA (17x17)
780-FBGA (29x29)