Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP3C10E144I7N
EP3C10E144I7N
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 94 I/O 144EQFP
Manufacturer:
Intel
Datasheet:
EP3C10E144I7N Datasheet
History Price: $71.28000
In Stock: 13500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP3C10E144I7N vs EP3SL70F484C3
Part No
EP3C10E144I7N
EP3SL70F484C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Cyclone III
Stratix III L
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
645
2700
Number of Logic Elements/Cells
10320
67500
Total RAM Bits
423936
2699264
Number of I/O
94
296
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
0.86V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
484-BBGA, FCBGA
Supplier Device Package
144-EQFP (20x20)
484-FBGA (23x23)