EP2SGX90FF1508C4
EP2SGX90FF1508C4
Obsolete
Description:  IC FPGA 650 I/O 1508FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 34800
EP2SGX90FF1508C4 vs EP2SGX90EF1152C4N
Manufacturer
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4548
4548
Number of Logic Elements/Cells
90960
90960
Total RAM Bits
4520448
4520448
Number of I/O
650
558
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1508-BBGA, FCBGA
1152-BBGA
Supplier Device Package
1508-FBGA, FC (40x40)
1152-FBGA (35x35)