Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2SGX90FF1508C4
EP2SGX90FF1508C4
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 650 I/O 1508FBGA
Manufacturer:
Intel
Datasheet:
EP2SGX90FF1508C4 Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2SGX90FF1508C4 vs EP2SGX60DF780C5N
Part No
EP2SGX90FF1508C4
EP2SGX60DF780C5N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4548
3022
Number of Logic Elements/Cells
90960
60440
Total RAM Bits
4520448
2544192
Number of I/O
650
364
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1508-BBGA, FCBGA
780-BBGA
Supplier Device Package
1508-FBGA, FC (40x40)
780-FBGA (29x29)