EP2SGX90EF1152C5ES
EP2SGX90EF1152C5ES
Obsolete
Description:  IC FPGA 558 I/O 1152FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 17100
EP2SGX90EF1152C5ES vs EP2SGX90FF1508I4
Manufacturer
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4548
4548
Number of Logic Elements/Cells
90960
90960
Total RAM Bits
4520448
4520448
Number of I/O
558
650
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA
1508-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
1508-FBGA, FC (40x40)