EP2SGX90EF1152C5
EP2SGX90EF1152C5
Active
Description:  IC FPGA 558 I/O 1152FBGA
Manufacturer:  Altera
History Price: $2,231.30000
In Stock: 4900
EP2SGX90EF1152C5 vs EP2SGX60DF780I4
Manufacturer
Series
Stratix II GX
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4548
3022
Number of Logic Elements/Cells
90960
60440
Total RAM Bits
4520448
2544192
Number of I/O
558
364
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
780-BBGA
Supplier Device Package
1152-FBGA (35x35)
780-FBGA (29x29)