Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EP2SGX90EF1152C5
EP2SGX90EF1152C5
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 558 I/O 1152FBGA
Manufacturer:
Altera
Datasheet:
EP2SGX90EF1152C5 Datasheet
History Price: $2,231.30000
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2SGX90EF1152C5 vs EP2SGX60CF780C5N
Part No
EP2SGX90EF1152C5
EP2SGX60CF780C5N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Intel
Series
Stratix II GX
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
4548
3022
Number of Logic Elements/Cells
90960
60440
Total RAM Bits
4520448
2544192
Number of I/O
558
364
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
780-BBGA
Supplier Device Package
1152-FBGA (35x35)
780-FBGA (29x29)