Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2SGX60EF1152C5N
EP2SGX60EF1152C5N
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 534 I/O 1152FBGA
Manufacturer:
Intel
Datasheet:
EP2SGX60EF1152C5N Datasheet
History Price: Obsolete
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2SGX60EF1152C5N vs EP2SGX60EF1152C5
Part No
EP2SGX60EF1152C5N
EP2SGX60EF1152C5
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Altera
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3022
3022
Number of Logic Elements/Cells
60440
60440
Total RAM Bits
2544192
2544192
Number of I/O
534
534
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1152-BBGA
1152-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
1152-FBGA (35x35)