EP2SGX60EF1152C5N
EP2SGX60EF1152C5N
Obsolete
Description:  IC FPGA 534 I/O 1152FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 31700
EP2SGX60EF1152C5N vs EP2SGX60DF780C3
Manufacturer
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3022
3022
Number of Logic Elements/Cells
60440
60440
Total RAM Bits
2544192
2544192
Number of I/O
534
364
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1152-BBGA
780-BBGA
Supplier Device Package
1152-FBGA (35x35)
780-FBGA (29x29)