EP2SGX60DF780C5
EP2SGX60DF780C5
Obsolete
Description:  IC FPGA 364 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 20700
EP2SGX60DF780C5 vs EP2SGX90FF1508I4N
Manufacturer
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3022
4548
Number of Logic Elements/Cells
60440
90960
Total RAM Bits
2544192
4520448
Number of I/O
364
650
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA
1508-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
1508-FBGA, FC (40x40)