Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2SGX60DF780C4
EP2SGX60DF780C4
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 364 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP2SGX60DF780C4 Datasheet
History Price: Obsolete
In Stock: 8500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2SGX60DF780C4 vs EP2SGX90EF1508C5
Part No
EP2SGX60DF780C4
EP2SGX90EF1508C5
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Altera
Series
Stratix II GX
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3022
-
Number of Logic Elements/Cells
60440
-
Total RAM Bits
2544192
-
Number of I/O
364
-
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
-
Mounting Type
Surface Mount
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-
Package / Case
780-BBGA
-
Supplier Device Package
780-FBGA (29x29)
-