EP2SGX60DF780C3N
EP2SGX60DF780C3N
Obsolete
Description:  IC FPGA 364 I/O 780FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 27400
EP2SGX60DF780C3N vs EP2SGX60EF1152C5
Manufacturer
Series
Stratix II GX
Stratix II GX
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3022
3022
Number of Logic Elements/Cells
60440
60440
Total RAM Bits
2544192
2544192
Number of I/O
364
534
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA
1152-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
1152-FBGA (35x35)