EP2S60F484C5
EP2S60F484C5
Active
Description:  IC FPGA 334 I/O 484FBGA
Manufacturer:  Altera
History Price: $708.34000
In Stock: 9500
EP2S60F484C5 vs EP2SGX90EF1152I4N
Manufacturer
Series
Stratix II
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
4548
Number of Logic Elements/Cells
-
90960
Total RAM Bits
-
4520448
Number of I/O
334
558
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
1152-BBGA
Supplier Device Package
484-FBGA (23x23)
1152-FBGA (35x35)