Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EP2S60F484C5
EP2S60F484C5
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 334 I/O 484FBGA
Manufacturer:
Altera
Datasheet:
EP2S60F484C5 Datasheet
History Price: $708.34000
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2S60F484C5 vs EP2SGX90EF1152C3N
Part No
EP2S60F484C5
EP2SGX90EF1152C3N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Intel
Series
Stratix II
Stratix II GX
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
4548
Number of Logic Elements/Cells
-
90960
Total RAM Bits
-
4520448
Number of I/O
334
558
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
1152-BBGA
Supplier Device Package
484-FBGA (23x23)
1152-FBGA (35x35)