Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2C20F484C7N
EP2C20F484C7N
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 315 I/O 484FBGA
Manufacturer:
Intel
Datasheet:
EP2C20F484C7N Datasheet
History Price: $128.17000
In Stock: 2200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2C20F484C7N vs EP2SGX90FF1508C4N
Part No
EP2C20F484C7N
EP2SGX90FF1508C4N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Cyclone II
Stratix II GX
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1172
4548
Number of Logic Elements/Cells
18752
90960
Total RAM Bits
239616
4520448
Number of I/O
315
650
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
1508-BBGA, FCBGA
Supplier Device Package
484-FBGA (23x23)
1508-FBGA, FC (40x40)